Autonics USA, Inc. Digital Counter; No. Of Digits / Alpha Autonics LA8N-BN

Description
DIGITAL COUNTER; No. of Digits / Alpha:8; Digit Height:8.7mm; Supply Voltage Min:-; Supply Voltage Max:3V; Panel Cutout Height:24mm; Panel Cutout Width:48mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet
Description
DIGITAL COUNTER; No. of Digits / Alpha:8; Digit Height:8.7mm; Supply Voltage Min:-; Supply Voltage Max:3V; Panel Cutout Height:24mm; Panel Cutout Width:48mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Counter; No. Of Digits / Alpha Autonics - 10R5266 - Newark, An Avnet Company
Chicago, IL, United States
Digital Counter; No. Of Digits / Alpha Autonics
10R5266
Digital Counter; No. Of Digits / Alpha Autonics 10R5266
DIGITAL COUNTER; No. of Digits / Alpha:8; Digit Height:8.7mm; Supply Voltage Min:-; Supply Voltage Max:3V; Panel Cutout Height:24mm; Panel Cutout Width:48mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C RoHS Compliant: Yes

DIGITAL COUNTER; No. of Digits / Alpha:8; Digit Height:8.7mm; Supply Voltage Min:-; Supply Voltage Max:3V; Panel Cutout Height:24mm; Panel Cutout Width:48mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 10R5266
Product Name Digital Counter; No. Of Digits / Alpha Autonics
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount V - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details