DIGITAL COUNTER; No. of Digits / Alpha:8; Digit Height:8.7mm; Supply Voltage Min:24VAC; Supply Voltage Max:240VAC; Panel Cutout Height:24mm; Panel Cutout Width:48mm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C RoHS Compliant: Yes
COUNTER, TOTALIZER, LCD, 1/32 DIN, 8-DIGIT, 20 CPS, SELECTABLE FRONT RESET KEY, VOLTAGE INPUT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 10R5265 | 32244432 |
| Product Name | Digital Counter; No. Of Digits / Alpha Autonics | Timer/Counter |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |