Autonics USA, Inc. Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics KN-2410W

Description
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC
Datasheet
Description
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics - 98Y1780 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics
98Y1780
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics 98Y1780
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC

DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC

Supplier's Site Datasheet
Panel Meters - KN-2410W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
KN-2410W
Panel Meters KN-2410W
Process Meter LED - Tri-Color Display DIN Rail

Process Meter LED - Tri-Color Display DIN Rail

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 98Y1780 KN-2410W
Product Name Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details