Autonics USA, Inc. Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics KN-2251W

Description
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC
Datasheet
Description
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics - 98Y1777 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics
98Y1777
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics 98Y1777
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC

DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet
Panel Meters - KN-2251W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
KN-2251W
Panel Meters KN-2251W
Process Meter LED - Tri-Color Display DIN Rail

Process Meter LED - Tri-Color Display DIN Rail

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 98Y1777 KN-2251W
Product Name Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details