Autonics USA, Inc. Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics KN-2250W

Description
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC
Datasheet
Description
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics - 98Y1776 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics
98Y1776
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics 98Y1776
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC

DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98Y1776
Product Name Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for True RMS AC Voltage and Current Applications, L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details