Autonics USA, Inc. Counter, 4-Digit, 100-240Vac, 1/16Din, Relay Output; No. Of Digits / Alpha Autonics FS4A

Description
COUNTER, 4-DIGIT, 100-240VAC, 1/16DIN, RELAY OUTPUT; No. of Digits / Alpha:4; Digit Height:-; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C
Datasheet
Description
COUNTER, 4-DIGIT, 100-240VAC, 1/16DIN, RELAY OUTPUT; No. of Digits / Alpha:4; Digit Height:-; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, 4-Digit, 100-240Vac, 1/16Din, Relay Output; No. Of Digits / Alpha Autonics - 82T5451 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 4-Digit, 100-240Vac, 1/16Din, Relay Output; No. Of Digits / Alpha Autonics
82T5451
Counter, 4-Digit, 100-240Vac, 1/16Din, Relay Output; No. Of Digits / Alpha Autonics 82T5451
COUNTER, 4-DIGIT, 100-240VAC, 1/16DIN, RELAY OUTPUT; No. of Digits / Alpha:4; Digit Height:-; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C

COUNTER, 4-DIGIT, 100-240VAC, 1/16DIN, RELAY OUTPUT; No. of Digits / Alpha:4; Digit Height:-; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 82T5451
Product Name Counter, 4-Digit, 100-240Vac, 1/16Din, Relay Output; No. Of Digits / Alpha Autonics
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7N - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 7350194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details