Autonics USA, Inc. Rotary Encoder, Incremental, 360 Pulses; Encoder Technology Autonics E40S6-360-3-T-24

Description
ROTARY ENCODER, INCREMENTAL, 360 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:360PPR; No. of Detents:0 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Encoder Output:HTL
Description
ROTARY ENCODER, INCREMENTAL, 360 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:360PPR; No. of Detents:0 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Encoder Output:HTL
Datasheet
Datasheet Summary
Powered by GS/AI

The Autonics E40 Series Rotary Encoder (part number 22T1215) is an incremental encoder with a resolution of 360 pulses per revolution. It operates on a power supply of 5VDC or 12-24VDC and features various output types, including line driver, NPN open collector, and voltage output. The encoder has a compact diameter of 40mm, making it suitable for installation in tight spaces. It offers a maximum response frequency of 300kHz and a maximum allowable revolution of 5000 RPM. The device is designed for a wide operating temperature range of -10 to 70°C and has an IP50 protection rating, with an option for IP64. The encoder's moment of inertia is low, and it can handle radial and thrust loads, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Autonics E40 Series Rotary Encoder (part number 22T1215) is an incremental encoder with a resolution of 360 pulses per revolution. It operates on a power supply of 5VDC or 12-24VDC and features various output types, including line driver, NPN open collector, and voltage output. The encoder has a compact diameter of 40mm, making it suitable for installation in tight spaces. It offers a maximum response frequency of 300kHz and a maximum allowable revolution of 5000 RPM. The device is designed for a wide operating temperature range of -10 to 70°C and has an IP50 protection rating, with an option for IP64. The encoder's moment of inertia is low, and it can handle radial and thrust loads, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoder, Incremental, 360 Pulses; Encoder Technology Autonics - 22T1215 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Encoder, Incremental, 360 Pulses; Encoder Technology Autonics
22T1215
Rotary Encoder, Incremental, 360 Pulses; Encoder Technology Autonics 22T1215
ROTARY ENCODER, INCREMENTAL, 360 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:360PPR; No. of Detents:0 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Encoder Output:HTL

ROTARY ENCODER, INCREMENTAL, 360 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:360PPR; No. of Detents:0 Detents; Orientation:Horizontal; Push Switch:Without Push Switch; Encoder Output:HTL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 22T1215
Product Name Rotary Encoder, Incremental, 360 Pulses; Encoder Technology Autonics
Encoder Type Incremental; Manual Pulse Generator
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Incremental encoder: Series PA2-100 - Encoders Series PA2-100 optical Encoder, digital outputs 2 channels, 100 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
Rotary Incremental Encoder - 9120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details