Autonics USA, Inc. Rotary Encoder, Incremental, 60 Pulses; Encoder Technology Autonics E40H8-60-3-N-24

Description
ROTARY ENCODER, INCREMENTAL, 60 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:60PPR; No. of Detents:0 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Product Range:E40H Series
Description
ROTARY ENCODER, INCREMENTAL, 60 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:60PPR; No. of Detents:0 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Product Range:E40H Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Autonics E40H Series Rotary Encoder is an incremental encoder with a resolution of 60 pulses per revolution (PPR). It operates on a power supply of 12-24VDC and features various output types, including line driver, NPN open collector, and voltage output. The encoder has a compact design with a diameter of 40mm, making it suitable for installation in tight spaces. It offers a maximum response frequency of 300kHz and can handle a maximum allowable revolution of 5000 RPM. The device is rated for an ambient temperature range of -10 to 70°C and has an IP50 protection rating, with an option for IP64. The encoder is designed for durability, with a maximum shock rating of 50G and vibration resistance of 1.5mm amplitude or 300m/s². It includes a 250mm cable for connection and is suitable for various applications requiring precise rotational feedback.

Datasheet Summary
Powered by GS/AI

The Autonics E40H Series Rotary Encoder is an incremental encoder with a resolution of 60 pulses per revolution (PPR). It operates on a power supply of 12-24VDC and features various output types, including line driver, NPN open collector, and voltage output. The encoder has a compact design with a diameter of 40mm, making it suitable for installation in tight spaces. It offers a maximum response frequency of 300kHz and can handle a maximum allowable revolution of 5000 RPM. The device is rated for an ambient temperature range of -10 to 70°C and has an IP50 protection rating, with an option for IP64. The encoder is designed for durability, with a maximum shock rating of 50G and vibration resistance of 1.5mm amplitude or 300m/s². It includes a 250mm cable for connection and is suitable for various applications requiring precise rotational feedback.

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoder, Incremental, 60 Pulses; Encoder Technology Autonics - 22T1209 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Encoder, Incremental, 60 Pulses; Encoder Technology Autonics
22T1209
Rotary Encoder, Incremental, 60 Pulses; Encoder Technology Autonics 22T1209
ROTARY ENCODER, INCREMENTAL, 60 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:60PPR; No. of Detents:0 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Product Range:E40H Series

ROTARY ENCODER, INCREMENTAL, 60 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:60PPR; No. of Detents:0 Detents; Orientation:Horizontal; Push Switch:Without Push Switch; Product Range:E40H Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 22T1209
Product Name Rotary Encoder, Incremental, 60 Pulses; Encoder Technology Autonics
Encoder Type Incremental; Manual Pulse Generator
Unlock Full Specs
to access all available technical data