COUNTER/TIMER, PROG, 6 DIGIT, 100-240VAC; No. of Digits / Alpha:6; Digit Height:11mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C
COUNTER/TIMER, W48XH48MM, 6-DIGIT, LED, 2 PRESET, PNP OR NPN INPUT, PRESCALE VALUE SETTING, 2 2 RELAY SPST(2A) 250VAC 5A, NPN OPEN COLLECTOR OUTPUT, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 89T8054 | 32674739 |
| Product Name | Counter/timer, Prog, 6 Digit, 100-240Vac; No. Of Digits / Alpha Autonics | Timer/Counter |
| Operating Temperature | 14 to ? F (-10 to ? C) |