Autonics USA, Inc. Digital Counter/timer, 6-Digit, 24Vac To 60Vac / 24Vdc To 60Vdc; No. Of Digits / Alpha Autonics CT6S-2P-24VDC

Description
DIGITAL COUNTER/TIMER, 6-DIGIT, 24VAC TO 60VAC / 24VDC TO 60VDC; No. of Digits / Alpha:6; Digit Height:10mm; Supply Voltage Min:24V; Supply Voltage Max:60V; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Product Range:CT Series
Datasheet
Description
DIGITAL COUNTER/TIMER, 6-DIGIT, 24VAC TO 60VAC / 24VDC TO 60VDC; No. of Digits / Alpha:6; Digit Height:10mm; Supply Voltage Min:24V; Supply Voltage Max:60V; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Product Range:CT Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Counter/timer, 6-Digit, 24Vac To 60Vac / 24Vdc To 60Vdc; No. Of Digits / Alpha Autonics - 22T1024 - Newark, An Avnet Company
Chicago, IL, United States
Digital Counter/timer, 6-Digit, 24Vac To 60Vac / 24Vdc To 60Vdc; No. Of Digits / Alpha Autonics
22T1024
Digital Counter/timer, 6-Digit, 24Vac To 60Vac / 24Vdc To 60Vdc; No. Of Digits / Alpha Autonics 22T1024
DIGITAL COUNTER/TIMER, 6-DIGIT, 24VAC TO 60VAC / 24VDC TO 60VDC; No. of Digits / Alpha:6; Digit Height:10mm; Supply Voltage Min:24V; Supply Voltage Max:60V; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Product Range:CT Series

DIGITAL COUNTER/TIMER, 6-DIGIT, 24VAC TO 60VAC / 24VDC TO 60VDC; No. of Digits / Alpha:6; Digit Height:10mm; Supply Voltage Min:24V; Supply Voltage Max:60V; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Product Range:CT Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 22T1024
Product Name Digital Counter/timer, 6-Digit, 24Vac To 60Vac / 24Vdc To 60Vdc; No. Of Digits / Alpha Autonics
Digit Height 0.3937 inches (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
Counters - 8826989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details