COUNTER&TIMER, 1/16 DIN, 6 DIGIT, LED, 1 PRESET, RELAY & NPN OUTPUT, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY
Counter&Timer, 1/16 DIN, 6 Digit,
COUNTER, DIGITAL, 6DIGIT, 240VAC/48VDC; No. of Digits / Alpha:6; Digit Height:10mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45.5mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-10°C
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Counters | Digital Timers | Digital Counters |
| Product Number | 32674713 | CT6S-1P4 | 47W2311 |
| Product Name | Timer/Counter | ATNC Multifunction Counter/Timers | Counter, Digital, 6Digit, 240Vac/48Vdc; No. Of Digits / Alpha Autonics |
| Instrument Type | Counter; Timer |