Autonics USA, Inc. Digital Counter/timer, 6-Digit, 24Vac To 60Vac / 24Vdc To 60Vdc; No. Of Digits / Alpha Autonics CT6-2P-24VDC

Description
DIGITAL COUNTER/TIMER, 6-DIGIT, 24VAC TO 60VAC / 24VDC TO 60VDC; No. of Digits / Alpha:6; Digit Height:13mm; Supply Voltage Min:24V; Supply Voltage Max:60V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C
Datasheet
Description
DIGITAL COUNTER/TIMER, 6-DIGIT, 24VAC TO 60VAC / 24VDC TO 60VDC; No. of Digits / Alpha:6; Digit Height:13mm; Supply Voltage Min:24V; Supply Voltage Max:60V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Counter/timer, 6-Digit, 24Vac To 60Vac / 24Vdc To 60Vdc; No. Of Digits / Alpha Autonics - 22T1007 - Newark, An Avnet Company
Chicago, IL, United States
Digital Counter/timer, 6-Digit, 24Vac To 60Vac / 24Vdc To 60Vdc; No. Of Digits / Alpha Autonics
22T1007
Digital Counter/timer, 6-Digit, 24Vac To 60Vac / 24Vdc To 60Vdc; No. Of Digits / Alpha Autonics 22T1007
DIGITAL COUNTER/TIMER, 6-DIGIT, 24VAC TO 60VAC / 24VDC TO 60VDC; No. of Digits / Alpha:6; Digit Height:13mm; Supply Voltage Min:24V; Supply Voltage Max:60V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C

DIGITAL COUNTER/TIMER, 6-DIGIT, 24VAC TO 60VAC / 24VDC TO 60VDC; No. of Digits / Alpha:6; Digit Height:13mm; Supply Voltage Min:24V; Supply Voltage Max:60V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 22T1007
Product Name Digital Counter/timer, 6-Digit, 24Vac To 60Vac / 24Vdc To 60Vdc; No. Of Digits / Alpha Autonics
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8966955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
Tachometers / Line Speed meter, RS Series -  - Fargo Controls, Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Number of Functions Multi
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details