Autonics USA, Inc. Counter, Digital, 4Digit, 240Vac; No. Of Digits / Alpha Autonics CT4S-1P4

Description
COUNTER, DIGITAL, 4DIGIT, 240VAC; No. of Digits / Alpha:4; Digit Height:11mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C
Datasheet
Description
COUNTER, DIGITAL, 4DIGIT, 240VAC; No. of Digits / Alpha:4; Digit Height:11mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, Digital, 4Digit, 240Vac; No. Of Digits / Alpha Autonics - 67T2460 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Digital, 4Digit, 240Vac; No. Of Digits / Alpha Autonics
67T2460
Counter, Digital, 4Digit, 240Vac; No. Of Digits / Alpha Autonics 67T2460
COUNTER, DIGITAL, 4DIGIT, 240VAC; No. of Digits / Alpha:4; Digit Height:11mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C

COUNTER, DIGITAL, 4DIGIT, 240VAC; No. of Digits / Alpha:4; Digit Height:11mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C

Supplier's Site Datasheet
ATNC Multifunction Counter/Timers - CT4S-1P4 - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC Multifunction Counter/Timers
CT4S-1P4
ATNC Multifunction Counter/Timers CT4S-1P4
Counter&Timer, 1/16 DIN, 4-Digit,

Counter&Timer, 1/16 DIN, 4-Digit,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Digital Counters Digital Timers
Product Number 67T2460 CT4S-1P4
Product Name Counter, Digital, 4Digit, 240Vac; No. Of Digits / Alpha Autonics ATNC Multifunction Counter/Timers
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Clocks - 2805535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer/Counter - 14746760 - Radwell International
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
View Details
2 suppliers
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details