Autonics USA, Inc. Capacitive Proximity Sensor; Sensing Range Max Autonics CR18-8AO

Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:CR Series; Frequency Response Max:20Hz; Sensor Input:Capacitive RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:CR Series; Frequency Response Max:20Hz; Sensor Input:Capacitive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor; Sensing Range Max Autonics - 10R6705 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor; Sensing Range Max Autonics
10R6705
Capacitive Proximity Sensor; Sensing Range Max Autonics 10R6705
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:CR Series; Frequency Response Max:20Hz; Sensor Input:Capacitive RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:CR Series; Frequency Response Max:20Hz; Sensor Input:Capacitive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 10R6705
Product Name Capacitive Proximity Sensor; Sensing Range Max Autonics
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Capacitive Cylindrical - PROXIMITY SERIES - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details
Proximity sensor - SIES-8M-PO-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers