Win Source Part Number: 1381601-BMS2M-MDT-P
Category: Sensors, Transducers>Optical Sensors>Photoelectri
Series: BMS
Package: Bag
Response Time: 1ms
Cable Length: 78.74" (2m)
Adjustment Type: Fixed
Output Configuration: PNP - Open Collector, Light-ON\Dark-ON
Sensing Method: Retroreflective
Sensing Distance: 78.740" (2m)
Connection Method: Cable
Light Source: Infrared (940nm)
Voltage - Supply: 12V ~ 24V
Temperature Range - Operating: -10°C ~ 60°C (TA)
Fake Threat In the Open Market: 49 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.50.7000
Mfr: Autonics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1381601-BMS2M-MDT-P |
| Product Name | Sensors, Transducers - Optical Sensors - Photoelectric, Industrial |
| Operation Distance | 78.74 inch (2000 mm) |