PHOTOELECTRIC SENSOR, 70-130mm, NPN OPEN COLLECTOR; Sensor Output:NPN; Sensing Range Max:130mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BJ Series; Sensing Mode:Diffuse-Reflect
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22T0660 |
| Product Name | Photoelectric Sensor, 70-130Mm, Npn Open Collector; Sensor Output Autonics |
| Operation Distance | 5.12 inch (130 mm) |