PHOTOELECTRIC SENSOR, 0.1-3m, NPN OPEN COLLECTOR; Sensor Output:NPN; Sensing Range Max:3m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BJ Series; Sensing Mode:Polarized Retroreflective
SENSOR, BJ SERIES, POLARIZED RETRO REFLECTIVE, 3M SENSING DISTANCE, RED LED, LIGHT & DARK ON, NPN OPEN COLLECTOR, 12-24 VDC SUPPLY, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 22T0670 | 19177483 |
| Product Name | Photoelectric Sensor, 0.1-3M, Npn Open Collector; Sensor Output Autonics | Photoelectric |
| Operation Distance | 118 inch (3000 mm) |