PHOTOELECTRIC SENSOR, 0.1-3m, PNP OPEN COLLECTOR; Sensor Output:PNP; Sensing Range Max:3m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BJ Series; Sensing Mode:Polarized Retroreflective
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22T0671 |
| Product Name | Photoelectric Sensor, 0.1-3M, Pnp Open Collector; Sensor Output Autonics |
| Operation Distance | 118 inch (3000 mm) |