PHOTOELECTRIC SENSOR, 0-1m, NPN OPEN COLLECTOR; Sensor Output:NPN; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BJ Series; Sensing Mode:Diffuse-Reflect
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22T0662 |
| Product Name | Photoelectric Sensor, 0-1M, Npn Open Collector; Sensor Output Autonics |
| Operation Distance | 39.37 inch (1000 mm) |