PHOTOELECTRIC SENSOR, 0-15m, PNP OPEN COLLECTOR; Sensor Output:PNP; Sensing Range Max:15m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BJ Series; Sensing Mode:Through-Beam
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22T0669 |
| Product Name | Photoelectric Sensor, 0-15M, Pnp Open Collector; Sensor Output Autonics |
| Operation Distance | 591 inch (15000 mm) |