Autonics USA, Inc. Photoelectric Sensor, 0-10M, Npn Open Collector; Sensor Output Autonics BJ10M-TDT

Description
PHOTOELECTRIC SENSOR, 0-10m, NPN OPEN COLLECTOR; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BJ Series; Sensing Mode:Through-Beam
Description
PHOTOELECTRIC SENSOR, 0-10m, NPN OPEN COLLECTOR; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BJ Series; Sensing Mode:Through-Beam
Datasheet
Datasheet Summary
Powered by GS/AI

The Photoelectric Sensor, part number 22T0664, is designed for long-distance sensing applications with a maximum sensing range of 10 meters. It features an NPN open collector output, allowing for a load voltage of up to 26.4VDC and a maximum load current of 100mA. The sensor operates within a supply voltage range of 12-24VDC and has a response time of up to 1 millisecond. This sensor is compact, measuring 20mm in width, 32mm in height, and 10.6mm in length, and is rated with an IP65/IP67 protection structure, making it suitable for various environmental conditions. It includes built-in protection against reverse polarity, output short circuits, and overcurrent, enhancing its reliability in industrial applications. The sensor also features adjustable sensitivity and selectable operation modes (Light ON/Dark ON) via a variable resistor. With improved noise resistance and minimal disturbance from ambient light, this sensor is well-suited for applications requiring precise detection over longer distances.

Datasheet Summary
Powered by GS/AI

The Photoelectric Sensor, part number 22T0664, is designed for long-distance sensing applications with a maximum sensing range of 10 meters. It features an NPN open collector output, allowing for a load voltage of up to 26.4VDC and a maximum load current of 100mA. The sensor operates within a supply voltage range of 12-24VDC and has a response time of up to 1 millisecond. This sensor is compact, measuring 20mm in width, 32mm in height, and 10.6mm in length, and is rated with an IP65/IP67 protection structure, making it suitable for various environmental conditions. It includes built-in protection against reverse polarity, output short circuits, and overcurrent, enhancing its reliability in industrial applications. The sensor also features adjustable sensitivity and selectable operation modes (Light ON/Dark ON) via a variable resistor. With improved noise resistance and minimal disturbance from ambient light, this sensor is well-suited for applications requiring precise detection over longer distances.

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 0-10M, Npn Open Collector; Sensor Output Autonics - 22T0664 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 0-10M, Npn Open Collector; Sensor Output Autonics
22T0664
Photoelectric Sensor, 0-10M, Npn Open Collector; Sensor Output Autonics 22T0664
PHOTOELECTRIC SENSOR, 0-10m, NPN OPEN COLLECTOR; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BJ Series; Sensing Mode:Through-Beam

PHOTOELECTRIC SENSOR, 0-10m, NPN OPEN COLLECTOR; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BJ Series; Sensing Mode:Through-Beam

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 22T0664
Product Name Photoelectric Sensor, 0-10M, Npn Open Collector; Sensor Output Autonics
Operation Distance 394 inch (10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Optic Sensors - ELM-4001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4061 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320-1 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
Photoelectric Sensors - 2103706 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 1.38 to 13.78 inch (35 to 350 mm)
Power Requirements DC Powered
View Details