PHOTOELECTRIC SENSOR, 0-2m, NPN; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22T0650 |
| Product Name | Photoelectric Sensor, 0-2M, Npn; Sensor Output Autonics |
| Operation Distance | 78.74 inch (2000 mm) |