Autonics USA, Inc. Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics AVGB-10-Y

Description
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics - 26T4034 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics
26T4034
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics 26T4034
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4034
Product Name Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Incandescent Light Bulbs - 106341 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Pilot Light - 10243689 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details