SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 26T4033 |
| Product Name | Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics |