Autonics USA, Inc. Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics AVG-10-R

Description
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics - 26T4025 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics
26T4025
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics 26T4025
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4025
Product Name Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Pilot Light - 365234 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details