Autonics USA, Inc. Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics AVG-10-B

Description
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics - 26T4023 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics
26T4023
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics 26T4023
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4023
Product Name Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104840 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details