SIGNAL LIGHT, 24 VDC, 1.04A, 25W; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 26T4021 |
| Product Name | Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics |