The ATM4-560S is a miniature time delay relay from Quarktwin Technology Ltd., featuring a compact size of 21.5mm x 28mm x 59.3mm. It offers 4PDT (4 Form C) contacts with a capacity of 250VAC and 3A for resistive loads. The relay supports a wide range of timing options from 0.1 seconds to 3 hours, with 11 different time ranges available depending on the model. The power supply options include 24VDC, 220VAC (50/60Hz), and 110VAC (50/60Hz), with a power consumption of approximately 1.2W for the DC version and 3VA for the AC versions. The relay is designed for power-on delay operation and has a mechanical life cycle rated for a minimum of 10 million operations and an electrical life cycle of at least 200,000 operations. It features a maximum repeat error of ±0.5% ±10ms and is rated for operation in ambient temperatures from -10 to 50°C with a humidity range of 35 to 85% RH. The relay also includes robust insulation resistance and dielectric strength specifications, making it suitable for various industrial applications.
On-Delay Time Delay Relay 4PDT (4 Form C) 6 Sec ~ 60 Sec Delay 3A @ 250VAC/24VDC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | ATM4-560S |
| Product Name | Time Delay Relays |
| Time Ranges | 6 Sec ~ 60 Sec |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | ON-Delay |