Autonics USA, Inc. Delay Timer, 0.5Sec To 10Sec; Product Range Autonics AT8PSN-220VAC

Description
DELAY TIMER, 0.5SEC TO 10SEC; Product Range:AT8PSN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05s; Time Max:10s; Timer Output:2 Changeover Relays; Supply Voltage Max:220VAC; Current Rating Nom:3A
Datasheet
Description
DELAY TIMER, 0.5SEC TO 10SEC; Product Range:AT8PSN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05s; Time Max:10s; Timer Output:2 Changeover Relays; Supply Voltage Max:220VAC; Current Rating Nom:3A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay Timer, 0.5Sec To 10Sec; Product Range Autonics - 22T0647 - Newark, An Avnet Company
Chicago, IL, United States
Delay Timer, 0.5Sec To 10Sec; Product Range Autonics
22T0647
Delay Timer, 0.5Sec To 10Sec; Product Range Autonics 22T0647
DELAY TIMER, 0.5SEC TO 10SEC; Product Range:AT8PSN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05s; Time Max:10s; Timer Output:2 Changeover Relays; Supply Voltage Max:220VAC; Current Rating Nom:3A

DELAY TIMER, 0.5SEC TO 10SEC; Product Range:AT8PSN Series; Timer Functions:Off-Delay; No. of Timing Ranges:4Ranges; Time Min:0.05s; Time Max:10s; Timer Output:2 Changeover Relays; Supply Voltage Max:220VAC; Current Rating Nom:3A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 22T0647
Product Name Delay Timer, 0.5Sec To 10Sec; Product Range Autonics
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Timer, Dpdt, 0.05S-100H, 24V; Product Range Finder - 08X7295 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Time Switches - 2229460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 4
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details