Autonics USA, Inc. Time Delay Relays AT11EN-2

Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 5A @ 250VAC Panel Mount
Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 5A @ 250VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The AT11EN-2 is a multi-function time delay relay from Quarktwin Technology Ltd., designed for panel mounting with a compact DIN size of 48mm x 48mm. It operates on a universal voltage range of 100-240VAC, 24-240VDC, 24VAC, and 12VDC. The relay supports various output modes, including instantaneous and time limit configurations, with a maximum contact capacity of 5A at 250VAC and 30VDC. The control time setting ranges from 0.05 seconds to 100 hours, offering flexibility for diverse applications. The device features 16 selectable time ranges and is equipped with indicators for easy status monitoring. It has a robust mechanical life cycle rated for a minimum of 10 million operations and an electrical life cycle of at least 100,000 operations under specified load conditions. The relay is designed to withstand environmental conditions with an operating temperature range of -10 to 55°C and a humidity range of 35 to 85% RH. It also includes safety features such as insulation resistance over 100M,Ѷ and dielectric strength of 2000VAC for one minute. This product is suitable for applications requiring precise timing control and reliable operation in various industrial settings.

Datasheet Summary
Powered by GS/AI

The AT11EN-2 is a multi-function time delay relay from Quarktwin Technology Ltd., designed for panel mounting with a compact DIN size of 48mm x 48mm. It operates on a universal voltage range of 100-240VAC, 24-240VDC, 24VAC, and 12VDC. The relay supports various output modes, including instantaneous and time limit configurations, with a maximum contact capacity of 5A at 250VAC and 30VDC. The control time setting ranges from 0.05 seconds to 100 hours, offering flexibility for diverse applications. The device features 16 selectable time ranges and is equipped with indicators for easy status monitoring. It has a robust mechanical life cycle rated for a minimum of 10 million operations and an electrical life cycle of at least 100,000 operations under specified load conditions. The relay is designed to withstand environmental conditions with an operating temperature range of -10 to 55°C and a humidity range of 35 to 85% RH. It also includes safety features such as insulation resistance over 100M,Ѷ and dielectric strength of 2000VAC for one minute. This product is suitable for applications requiring precise timing control and reliable operation in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - AT11EN-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
AT11EN-2
Time Delay Relays AT11EN-2
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 5A @ 250VAC Panel Mount

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 100 Hrs Delay 5A @ 250VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Time Delay Relays
Product Number AT11EN-2
Product Name Time Delay Relays
Time Ranges 0.05 Sec ~ 100 Hrs
Mounting Panel; Panel Mount
Function Type Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
 - 260511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
Solid State Timing Relay - 700-RTC33Y070U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 7
Timer Type ON-Delay
View Details