Automotive Navigation Data (AND) displau, liquid crystal FE0401W-EU

Description
Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz. Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock.
Description
Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz. Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
displau, liquid crystal
70157002
displau, liquid crystal 70157002
Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz. Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock.

Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz.
Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number 70157002
Product Name displau, liquid crystal
Technology AMLCD
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2492650 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details
128x64 Graphic Display Module - LM6082CFW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details