Automotive Navigation Data (AND) LCD; 2.75 in. L x 1.2 in. W FE0401W-DU

Description
LCD - Panel⁄Segment Displays Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz. Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock. The DU for in.reflectivein. surface to reflect ambient light back through the liquid crystal material for illumination.
Description
LCD - Panel⁄Segment Displays Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz. Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock. The DU for in.reflectivein. surface to reflect ambient light back through the liquid crystal material for illumination.

Suppliers

Company
Product
Description
Supplier Links
LCD; 2.75 in. L x 1.2 in. W - 70157073 - Allied Electronics, Inc.
Fort Worth, TX, USA
LCD; 2.75 in. L x 1.2 in. W
70157073
LCD; 2.75 in. L x 1.2 in. W 70157073
LCD - Panel⁄Segment Displays Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz. Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock. The DU for in.reflectivein. surface to reflect ambient light back through the liquid crystal material for illumination.

LCD - Panel⁄Segment Displays
Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz.
Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock.
The DU for in.reflectivein. surface to reflect ambient light back through the liquid crystal material for illumination.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number 70157073
Product Name LCD; 2.75 in. L x 1.2 in. W
Technology AMLCD
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2492666 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
High Brightness 7
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-320240L9TNQW-00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 66 mm (2.6 inch)
View Details