LCD - Panel⁄Segment Displays
Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing.
Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material)
Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz.
Operating Characteristics (Liquid Crystal Material)
Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours.
Viewing Angle : 6 O'Clock.
The DU for in.reflectivein. surface to reflect ambient light back through the liquid crystal material for illumination.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 70157072 |
| Product Name | LCD; 2.0 in. L x 1.2 in. W |
| Technology | AMLCD |