Automotive Navigation Data (AND) LCD; 2.0 in. L x 1.2 in. W FE0201W-DU

Description
LCD - Panel⁄Segment Displays Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz. Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock. The DU for in.reflectivein. surface to reflect ambient light back through the liquid crystal material for illumination.
Description
LCD - Panel⁄Segment Displays Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz. Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock. The DU for in.reflectivein. surface to reflect ambient light back through the liquid crystal material for illumination.

Suppliers

Company
Product
Description
Supplier Links
LCD; 2.0 in. L x 1.2 in. W - 70157067 - Allied Electronics, Inc.
Fort Worth, TX, USA
LCD; 2.0 in. L x 1.2 in. W
70157067
LCD; 2.0 in. L x 1.2 in. W 70157067
LCD - Panel⁄Segment Displays Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz. Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock. The DU for in.reflectivein. surface to reflect ambient light back through the liquid crystal material for illumination.

LCD - Panel⁄Segment Displays
Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +80°C. Storage Temperature Range: Standard temperature — –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Operating Frequency: Standard temperature — 30 Hz to 300 Hz; “W” wide temperature — 60 Hz to 300 Hz.
Operating Characteristics (Liquid Crystal Material) Operating Voltage: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide temperature — 100,000 hours. Viewing Angle : 6 O'Clock.
The DU for in.reflectivein. surface to reflect ambient light back through the liquid crystal material for illumination.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number 70157067
Product Name LCD; 2.0 in. L x 1.2 in. W
Technology AMLCD
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1631920 - RS Components, Ltd.
Specs
Number of Lines 2
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
192x32 Graphic Display Module - LM3086BCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - DMG80480T050_01WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 80.8 mm (3.18 inch)
View Details