Automotive Navigation Data (AND) LED; 7.8 mcd/segment (Typ.) @ 10 mA; 635 nm (Typ.) @ 10 mA; 53 mm; -25 degC AND2307SCL

Description
LED, 7 Segment, 7.8 mcd (Typ.) @ 10 mA Luminous Intensity, AND-2307 Series These displays come standard in red, and green; other colors available on a special order basis. These displays are available in a variety of sizes, luminous intensities, and with the option of either cathode or anode polarity. These displays are large size, making them suitable for distance viewing, across-the-building status displays, numerical readout for instrumentation products. These LED displays are suitable for large size displays for distance viewing; across-the-building status displays.
Description
LED, 7 Segment, 7.8 mcd (Typ.) @ 10 mA Luminous Intensity, AND-2307 Series These displays come standard in red, and green; other colors available on a special order basis. These displays are available in a variety of sizes, luminous intensities, and with the option of either cathode or anode polarity. These displays are large size, making them suitable for distance viewing, across-the-building status displays, numerical readout for instrumentation products. These LED displays are suitable for large size displays for distance viewing; across-the-building status displays.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED; 7.8 mcd/segment (Typ.) @ 10 mA; 635 nm (Typ.) @ 10 mA; 53 mm; -25 degC
70079183
LED; 7.8 mcd/segment (Typ.) @ 10 mA; 635 nm (Typ.) @ 10 mA; 53 mm; -25 degC 70079183
LED, 7 Segment, 7.8 mcd (Typ.) @ 10 mA Luminous Intensity, AND-2307 Series These displays come standard in red, and green; other colors available on a special order basis. These displays are available in a variety of sizes, luminous intensities, and with the option of either cathode or anode polarity. These displays are large size, making them suitable for distance viewing, across-the-building status displays, numerical readout for instrumentation products. These LED displays are suitable for large size displays for distance viewing; across-the-building status displays.

LED, 7 Segment, 7.8 mcd (Typ.) @ 10 mA Luminous Intensity, AND-2307 Series
These displays come standard in red, and green; other colors available on a special order basis. These displays are available in a variety of sizes, luminous intensities, and with the option of either cathode or anode polarity. These displays are large size, making them suitable for distance viewing, across-the-building status displays, numerical readout for instrumentation products.
These LED displays are suitable for large size displays for distance viewing; across-the-building status displays.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital LED Displays
Product Number 70079183
Product Name LED; 7.8 mcd/segment (Typ.) @ 10 mA; 635 nm (Typ.) @ 10 mA; 53 mm; -25 degC
Display Type Segmented
Character Type Numeric
Wavelength 635 nm
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
 - FI-127 - Dillon Force Measurement
Dillon Force Measurement
View Details