Automotive Navigation Data (AND) Display, Monochrome, LCD, 62.0 # 62.0 Area, 128 # 128 Pixel, 5/-14.5 V, EO AND1391ST-EO

Description
128 Dots H x 128 Dots W Pixel Count, Intelligent Graphics Display We offer a broad assortment of intelligent graphic displays with built-in controller circuitry. Resolutions range from 120 × 64 pixels to QVGA (320 × 240 pixels) format in an assortment of STN, FSTN, and BSTN technologies. These high contrast displays have high bright backlight systems including transflective reflectors, electroluminescent panels, and CCFL tube lighting, most featuring the versatile T6963C controller. We have provided solutions for medical instruments, thermal imaging, factory automation, high-speed cameras, movie cameras, vehicular controls, robotics and scientific, test and measurement instruments. The device is a full dot matrix liquid crystal display module including an liquid crystal display controller and display RAM. This device can display graphic patterns and symbols and is suitable for a message display for various instruments such as busine
Description
128 Dots H x 128 Dots W Pixel Count, Intelligent Graphics Display We offer a broad assortment of intelligent graphic displays with built-in controller circuitry. Resolutions range from 120 × 64 pixels to QVGA (320 × 240 pixels) format in an assortment of STN, FSTN, and BSTN technologies. These high contrast displays have high bright backlight systems including transflective reflectors, electroluminescent panels, and CCFL tube lighting, most featuring the versatile T6963C controller. We have provided solutions for medical instruments, thermal imaging, factory automation, high-speed cameras, movie cameras, vehicular controls, robotics and scientific, test and measurement instruments. The device is a full dot matrix liquid crystal display module including an liquid crystal display controller and display RAM. This device can display graphic patterns and symbols and is suitable for a message display for various instruments such as busine

Suppliers

Company
Product
Description
Supplier Links
Display, Monochrome, LCD, 62.0 # 62.0 Area, 128 # 128 Pixel, 5/-14.5 V, EO - 70157087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Display, Monochrome, LCD, 62.0 # 62.0 Area, 128 # 128 Pixel, 5/-14.5 V, EO
70157087
Display, Monochrome, LCD, 62.0 # 62.0 Area, 128 # 128 Pixel, 5/-14.5 V, EO 70157087
128 Dots H x 128 Dots W Pixel Count, Intelligent Graphics Display We offer a broad assortment of intelligent graphic displays with built-in controller circuitry. Resolutions range from 120 × 64 pixels to QVGA (320 × 240 pixels) format in an assortment of STN, FSTN, and BSTN technologies. These high contrast displays have high bright backlight systems including transflective reflectors, electroluminescent panels, and CCFL tube lighting, most featuring the versatile T6963C controller. We have provided solutions for medical instruments, thermal imaging, factory automation, high-speed cameras, movie cameras, vehicular controls, robotics and scientific, test and measurement instruments. The device is a full dot matrix liquid crystal display module including an liquid crystal display controller and display RAM. This device can display graphic patterns and symbols and is suitable for a message display for various instruments such as busine

128 Dots H x 128 Dots W Pixel Count, Intelligent Graphics Display
We offer a broad assortment of intelligent graphic displays with built-in controller circuitry. Resolutions range from 120 × 64 pixels to QVGA (320 × 240 pixels) format in an assortment of STN, FSTN, and BSTN technologies. These high contrast displays have high bright backlight systems including transflective reflectors, electroluminescent panels, and CCFL tube lighting, most featuring the versatile T6963C controller. We have provided solutions for medical instruments, thermal imaging, factory automation, high-speed cameras, movie cameras, vehicular controls, robotics and scientific, test and measurement instruments.
The device is a full dot matrix liquid crystal display module including an liquid crystal display controller and display RAM. This device can display graphic patterns and symbols and is suitable for a message display for various instruments such as busine

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number 70157087
Product Name Display, Monochrome, LCD, 62.0 # 62.0 Area, 128 # 128 Pixel, 5/-14.5 V, EO
Technology AMLCD; Super Twisted Nematic
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1359754 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 20
View Details
Display Modules - LCD, OLED, Graphic - 73-1387-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-O-280JAYYH10/M - All Shore Industries
Specs
Viewing Area Width 69.1 mm (2.72 inch)
Viewing Area Height 17.26 mm (0.6797 inch)
Width 84 mm (3.31 inch)
View Details