Automationdirect.com Thermocouple/RTD THMJ-B02L06-02

Description
PROSENSE TEMPERATURE SENSOR, TYPE J THERMOCOUPLE, BOLT-ON RING, UNGROUNDED, BRASS SHEATH, #12, 1/4 TO 5/16IN (5MM TO 8MM) SCREW OR BOLT SIZE PROCESS CONNECTION, 6FT 20 AWG WIRE LEADS.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE TEMPERATURE SENSOR, TYPE J THERMOCOUPLE, BOLT-ON RING, UNGROUNDED, BRASS SHEATH, #12, 1/4 TO 5/16IN (5MM TO 8MM) SCREW OR BOLT SIZE PROCESS CONNECTION, 6FT 20 AWG WIRE LEADS.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 39190711 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
39190711
Thermocouple/RTD 39190711
PROSENSE TEMPERATURE SENSOR, TYPE J THERMOCOUPLE, BOLT-ON RING, UNGROUNDED, BRASS SHEATH, #12, 1/4 TO 5/16IN (5MM TO 8MM) SCREW OR BOLT SIZE PROCESS CONNECTION, 6FT 20 AWG WIRE LEADS.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE TEMPERATURE SENSOR, TYPE J THERMOCOUPLE, BOLT-ON RING, UNGROUNDED, BRASS SHEATH, #12, 1/4 TO 5/16IN (5MM TO 8MM) SCREW OR BOLT SIZE PROCESS CONNECTION, 6FT 20 AWG WIRE LEADS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 39190711
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Spring-Loaded Element - Sensor with Connection Heads -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 3/16"-1/4"
Style Full Length 2-hole Insulator
View Details
 - 1314760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC110 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details