Automationdirect.com HVAC Air Filter TA10-FILTER-3

Description
STRATUS AIR CONDITIONER FILTER, REPLACEMENT, WASHABLE, 0.34IN FILTER DEPTH, 60% FILTER EFFICIENCY. FOR USE WITH 5000-6000 BTU/H TA10 SERIES ENCLOSURE AIR CONDITIONERS.. FREE 2 YEAR RADWELL WARRANTY
Description
STRATUS AIR CONDITIONER FILTER, REPLACEMENT, WASHABLE, 0.34IN FILTER DEPTH, 60% FILTER EFFICIENCY. FOR USE WITH 5000-6000 BTU/H TA10 SERIES ENCLOSURE AIR CONDITIONERS.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 22669690 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
22669690
HVAC Air Filter 22669690
STRATUS AIR CONDITIONER FILTER, REPLACEMENT, WASHABLE, 0.34IN FILTER DEPTH, 60% FILTER EFFICIENCY. FOR USE WITH 5000-6000 BTU/H TA10 SERIES ENCLOSURE AIR CONDITIONERS.. FREE 2 YEAR RADWELL WARRANTY

STRATUS AIR CONDITIONER FILTER, REPLACEMENT, WASHABLE, 0.34IN FILTER DEPTH, 60% FILTER EFFICIENCY. FOR USE WITH 5000-6000 BTU/H TA10 SERIES ENCLOSURE AIR CONDITIONERS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 22669690
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-9 - Harbory Filtration
Specs
Construction Filter Media
Media Type Fiberglass
View Details
40mm Fan Filter Media 45PPI - 09150-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details