Automationdirect.com Power Supply STP-PWR-4810

Description
POWER SUPPLY, LINEAR, 1-PHASE, 120/240 VAC NOMINAL INPUT, 48 VDC OUTPUT VOLTAGE, 10 AMP RATING, 480 WATT, SWITCH SELECTABLE, ANODIZED ALUMINUM HOUSING, OPEN FRAME, WALL MOUNT, SCREW TERMINALS, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, LINEAR, 1-PHASE, 120/240 VAC NOMINAL INPUT, 48 VDC OUTPUT VOLTAGE, 10 AMP RATING, 480 WATT, SWITCH SELECTABLE, ANODIZED ALUMINUM HOUSING, OPEN FRAME, WALL MOUNT, SCREW TERMINALS, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 22670452 - Radwell International
Willingboro, NJ, United States
Power Supply
22670452
Power Supply 22670452
POWER SUPPLY, LINEAR, 1-PHASE, 120/240 VAC NOMINAL INPUT, 48 VDC OUTPUT VOLTAGE, 10 AMP RATING, 480 WATT, SWITCH SELECTABLE, ANODIZED ALUMINUM HOUSING, OPEN FRAME, WALL MOUNT, SCREW TERMINALS, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, LINEAR, 1-PHASE, 120/240 VAC NOMINAL INPUT, 48 VDC OUTPUT VOLTAGE, 10 AMP RATING, 480 WATT, SWITCH SELECTABLE, ANODIZED ALUMINUM HOUSING, OPEN FRAME, WALL MOUNT, SCREW TERMINALS, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 22670452
Product Name Power Supply
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1128-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.7 amps
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details