Automationdirect.com Proximity Sensing System PY4-AN-3A

Description
AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 4MM DIAMETER X 22MM BODY, STAINLESS STEEL HOUSING, NPN, N.O. OUTPUT, 1MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY
Description
AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 4MM DIAMETER X 22MM BODY, STAINLESS STEEL HOUSING, NPN, N.O. OUTPUT, 1MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 22670255 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
22670255
Proximity Sensing System 22670255
AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 4MM DIAMETER X 22MM BODY, STAINLESS STEEL HOUSING, NPN, N.O. OUTPUT, 1MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 4MM DIAMETER X 22MM BODY, STAINLESS STEEL HOUSING, NPN, N.O. OUTPUT, 1MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 22670255
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000829-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1044-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093541 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details