Automationdirect.com Thermocouple/RTD PX-334-K

Description
PROTOS X TEMPERATURE INPUT TERMINAL, THERMOCOUPLE, 4-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): K.. FREE 2 YEAR RADWELL WARRANTY
Description
PROTOS X TEMPERATURE INPUT TERMINAL, THERMOCOUPLE, 4-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): K.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 62872061 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
62872061
Thermocouple/RTD 62872061
PROTOS X TEMPERATURE INPUT TERMINAL, THERMOCOUPLE, 4-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): K.. FREE 2 YEAR RADWELL WARRANTY

PROTOS X TEMPERATURE INPUT TERMINAL, THERMOCOUPLE, 4-CHANNEL, 16-BIT RESOLUTION, INPUT THERMOCOUPLE TYPE(S): K.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 62872061
Product Name Thermocouple/RTD
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 79 inch (2000 mm)
View Details
Thermocouple/RTD - 24292438 - Radwell International
Specs
Thermocouple Type E
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4A - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details