Automationdirect.com Power Supply PSB48-120S

Description
SWITCHING POWER SUPPLY, PSB SERIES, 48 VDC @ 2.5A/120W (ADJUSTABLE), 120/240 VAC OR 120-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, ALUMINUM HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING POWER SUPPLY, PSB SERIES, 48 VDC @ 2.5A/120W (ADJUSTABLE), 120/240 VAC OR 120-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, ALUMINUM HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 119456384 - Radwell International
Willingboro, NJ, United States
Power Supply
119456384
Power Supply 119456384
SWITCHING POWER SUPPLY, PSB SERIES, 48 VDC @ 2.5A/120W (ADJUSTABLE), 120/240 VAC OR 120-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, ALUMINUM HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

SWITCHING POWER SUPPLY, PSB SERIES, 48 VDC @ 2.5A/120W (ADJUSTABLE), 120/240 VAC OR 120-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, ALUMINUM HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 119456384
Product Name Power Supply
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details