Automationdirect.com Power Supply PSB24-480

Description
DISCONTINUED BY MANUFACTURER, SWITCHING POWER SUPPLY, PSB SERIES, 24 VDC @ 20A/480W (ADJUSTABLE), 120/240 VAC OR 120-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, ALUMINUM HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, (SUGGESTED REPLACEMENT: PSB24-480S). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SWITCHING POWER SUPPLY, PSB SERIES, 24 VDC @ 20A/480W (ADJUSTABLE), 120/240 VAC OR 120-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, ALUMINUM HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, (SUGGESTED REPLACEMENT: PSB24-480S). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 80898167 - Radwell International
Willingboro, NJ, United States
Power Supply
80898167
Power Supply 80898167
DISCONTINUED BY MANUFACTURER, SWITCHING POWER SUPPLY, PSB SERIES, 24 VDC @ 20A/480W (ADJUSTABLE), 120/240 VAC OR 120-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, ALUMINUM HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, (SUGGESTED REPLACEMENT: PSB24-480S). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCHING POWER SUPPLY, PSB SERIES, 24 VDC @ 20A/480W (ADJUSTABLE), 120/240 VAC OR 120-375 VDC NOMINAL INPUT, 1-PHASE, ENCLOSED, ALUMINUM HOUSING, 35MM DIN RAIL MOUNT, SCREW TERMINALS, (SUGGESTED REPLACEMENT: PSB24-480S). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 80898167
Product Name Power Supply
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details