Automationdirect.com Power Supply PS24-300D

Description
SWITCHING POWER SUPPLY, PS SERIES, 24 VDC @ 12A/288W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING POWER SUPPLY, PS SERIES, 24 VDC @ 12A/288W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 119456289 - Radwell International
Willingboro, NJ, United States
Power Supply
119456289
Power Supply 119456289
SWITCHING POWER SUPPLY, PS SERIES, 24 VDC @ 12A/288W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

SWITCHING POWER SUPPLY, PS SERIES, 24 VDC @ 12A/288W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 119456289
Product Name Power Supply
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details