Automationdirect.com Power Supply PS24-150D

Description
SWITCHING POWER SUPPLY, PS SERIES, 24 VDC @ 6A/144W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING POWER SUPPLY, PS SERIES, 24 VDC @ 6A/144W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 119456283 - Radwell International
Willingboro, NJ, United States
Power Supply
119456283
Power Supply 119456283
SWITCHING POWER SUPPLY, PS SERIES, 24 VDC @ 6A/144W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

SWITCHING POWER SUPPLY, PS SERIES, 24 VDC @ 6A/144W (ADJUSTABLE), 120/240 VAC NOMINAL INPUT, 1-PHASE, ENCLOSED, METAL HOUSING, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL, HAZARDOUS LOCATION RATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 119456283
Product Name Power Supply
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203L-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details