Automationdirect.com Proximity Sensing System PNT6-AP-4H

Description
AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 50MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 22MM SENSING DISTANCE, NON-FLUSH, 100 HZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 50MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 22MM SENSING DISTANCE, NON-FLUSH, 100 HZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 62866434 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
62866434
Proximity Sensing System 62866434
AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 50MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 22MM SENSING DISTANCE, NON-FLUSH, 100 HZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 50MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 22MM SENSING DISTANCE, NON-FLUSH, 100 HZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 62866434
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details