Automationdirect.com Proximity Sensing System PNK-CP-4A

Description
AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 65MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.C. OUTPUT, 12MM SENSING DISTANCE, NON-FLUSH, 300 HZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY
Description
AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 65MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.C. OUTPUT, 12MM SENSING DISTANCE, NON-FLUSH, 300 HZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 62866272 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
62866272
Proximity Sensing System 62866272
AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 65MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.C. OUTPUT, 12MM SENSING DISTANCE, NON-FLUSH, 300 HZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 65MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.C. OUTPUT, 12MM SENSING DISTANCE, NON-FLUSH, 300 HZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 62866272
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2668532 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.64 inch (67 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details