Automationdirect.com Proximity Sensing System PNK-AP-4A

Description
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 65MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 12MM SENSING DISTANCE, 10-30 VDC, 22 AWG CONDUCTOR SIZE, NON-FLUSH MOUNTING, 300 HZ SWITCHING FREQUENCY, IP65/66/67/68/69K, PIGTAIL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 65MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 12MM SENSING DISTANCE, 10-30 VDC, 22 AWG CONDUCTOR SIZE, NON-FLUSH MOUNTING, 300 HZ SWITCHING FREQUENCY, IP65/66/67/68/69K, PIGTAIL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 62866240 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
62866240
Proximity Sensing System 62866240
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 65MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 12MM SENSING DISTANCE, 10-30 VDC, 22 AWG CONDUCTOR SIZE, NON-FLUSH MOUNTING, 300 HZ SWITCHING FREQUENCY, IP65/66/67/68/69K, PIGTAIL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 65MM BODY, BRONZE-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 12MM SENSING DISTANCE, 10-30 VDC, 22 AWG CONDUCTOR SIZE, NON-FLUSH MOUNTING, 300 HZ SWITCHING FREQUENCY, IP65/66/67/68/69K, PIGTAIL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 62866240
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-8M-PO-24V-K-10-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092469 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - 620-1554-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details