Automationdirect.com Pushbutton GCX3213-120

Description
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, YELLOW, EXTENDED, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, YELLOW, EXTENDED, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 22673807 - Radwell International
Willingboro, NJ, United States
Pushbutton
22673807
Pushbutton 22673807
PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, YELLOW, EXTENDED, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 22MM BARREL SIZE, MOMENTARY ACTION, INCANDESCENT ILLUMINATED, 1 N.O. CONTACT, PLASTIC BASE, PLASTIC BEZEL, YELLOW, EXTENDED, 30MM OPERATOR SIZE, ROUND, PLASTIC, 120 VAC/VDC, FULL VOLTAGE, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 22673807
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-1000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
10 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Light Touch Miniature Pushbuttons - EB2011-G-J21H - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers