Automationdirect.com Pushbutton GCX3100

Description
PUSHBUTTON, 22MM, MOMENTARY, (1) N.O. CONTACT(S), PLASTIC BASE, PLASTIC BEZEL, OPERATOR: BLACK, FLUSH, 30MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, 22MM, MOMENTARY, (1) N.O. CONTACT(S), PLASTIC BASE, PLASTIC BEZEL, OPERATOR: BLACK, FLUSH, 30MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 22665791 - Radwell International
Willingboro, NJ, United States
Pushbutton
22665791
Pushbutton 22665791
PUSHBUTTON, 22MM, MOMENTARY, (1) N.O. CONTACT(S), PLASTIC BASE, PLASTIC BEZEL, OPERATOR: BLACK, FLUSH, 30MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 22MM, MOMENTARY, (1) N.O. CONTACT(S), PLASTIC BASE, PLASTIC BEZEL, OPERATOR: BLACK, FLUSH, 30MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 22665791
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3J Hinged Tactile Switch - B3J-4300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details